Knowles Precision Devices Speakers & Transducers CI-30847-000

Description
Speakers & Transducers Hearing Instrument Balanced Armature Receivers
Description
Speakers & Transducers Hearing Instrument Balanced Armature Receivers

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CI-30847-000
Speakers & Transducers CI-30847-000
Speakers & Transducers Hearing Instrument Balanced Armature Receivers

Speakers & Transducers Hearing Instrument Balanced Armature Receivers

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CI-30847-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS18-02P110-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details