Visaton Speakers & Transducers CP 13 - 4 Ohm

Description
Speakers & Transducers 13 mm (0.5") ferro- fluid cooled tweeter
Datasheet
Description
Speakers & Transducers 13 mm (0.5") ferro- fluid cooled tweeter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CP 13 - 4 Ohm
Speakers & Transducers CP 13 - 4 Ohm
Speakers & Transducers 13 mm (0.5") ferro- fluid cooled tweeter

Speakers & Transducers 13 mm (0.5") ferro- fluid cooled tweeter

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CP 13 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 750 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details