Visaton Speakers & Transducers DK 8 D - 100 V/20 Ohm

Description
Speakers & Transducers Re-entrant horn speaker, 5-stage level adjustment, 100 V transformer, 400 5000 Hz, 20 Ohm
Datasheet
Description
Speakers & Transducers Re-entrant horn speaker, 5-stage level adjustment, 100 V transformer, 400 5000 Hz, 20 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 8 D - 100 V/20 Ohm
Speakers & Transducers DK 8 D - 100 V/20 Ohm
Speakers & Transducers Re-entrant horn speaker, 5-stage level adjustment, 100 V transformer, 400 5000 Hz, 20 Ohm

Speakers & Transducers Re-entrant horn speaker, 5-stage level adjustment, 100 V transformer, 400 5000 Hz, 20 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 8 D - 100 V/20 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details