Visaton Speakers DL 25 - 100 V

Description
8 Ohms General Purpose Speaker 20W 90Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 20W 90Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DL25-100V-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 20W 90Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 20W 90Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
DL 25 - 100 V
Speakers & Transducers DL 25 - 100 V
Speakers & Transducers ceiling speaker 25CM 20W 8Ohm 90-20kHz

Speakers & Transducers ceiling speaker 25CM 20W 8Ohm 90-20kHz

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2056-DL25-100V-ND DL 25 - 100 V
Product Name Speakers Speakers & Transducers
Resonance Frequency 150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Speakers - 2603-CAC40-02W100-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details