CUI Inc. Speakers & Transducers CMS0461KLX

Description
Speakers & Transducers speaker, 46 mm square, 21.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 160 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 46 mm square, 21.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 160 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS0461KLX
Speakers & Transducers CMS0461KLX
Speakers & Transducers speaker, 46 mm square, 21.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 160 Hz, solder eyelets

Speakers & Transducers speaker, 46 mm square, 21.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 160 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS0461KLX
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details