CUI Inc. Speakers & Transducers CLS0282MA-L152

Description
Speakers & Transducers speaker, 28 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, 152 mm wire leads
Datasheet
Description
Speakers & Transducers speaker, 28 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, 152 mm wire leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0282MA-L152
Speakers & Transducers CLS0282MA-L152
Speakers & Transducers speaker, 28 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, 152 mm wire leads

Speakers & Transducers speaker, 28 mm round, 5 mm deep, mylar, Nd-Fe-B, 500 mW, 8 , 550 Hz, 152 mm wire leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0282MA-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - SLS-135F32CP01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 52 Hz
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details