CUI Inc. Speakers & Transducers CMS-15118D-L100

Description
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz
Datasheet
Description
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15118D-L100
Speakers & Transducers CMS-15118D-L100
Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz

Speakers & Transducers 15x11mm rectangle 0.7W 8ohm 500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15118D-L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details