VAST STOCK CO., LIMITED Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| Audio Indicators & Alerts 12.0nF +/-30% Sound Component | |
| Audio Indicators & Alerts 15V 12nF 30% Piezo Sounder | |
| Audio Indicators & Alerts 17.0nF +/-30% Sound Component | |
| Audio Indicators & Alerts 19.0nF +/-30% Sound Component | |
| Audio Indicators & Alerts 25volts P-P SMD External Drive | |
| Audio Indicators & Alerts 2KHZ | |
| Audio Indicators & Alerts 34.0nF +/-30% Sound Component | |
| Audio Indicators & Alerts 3Vp-p 2kHz square wave,10cm | |
| Audio Indicators & Alerts 3Vp-p,4kHz square wave,10cm | |
| Audio Indicators & Alerts 4 kHZ SMD | |
| Audio Indicators & Alerts 4KHz External Drive Pin Type | |
| Audio Indicators & Alerts 5.5nF +/-30% Sound Component | |
| Audio Indicators & Alerts 70DB 2.00KHZ 22.0MM ALARM(R) | |
| Audio Indicators & Alerts 70DB 4.00KHZ 12.0MM | |
| Audio Indicators & Alerts 70DB 4.00KHZ 12.6MM ALARM(R) | |
| Audio Indicators & Alerts 72DB 4.00KHZ 17.0MM ALARM(R) | |
| Audio Indicators & Alerts Piezo 12X12mm 2.4 KHz Sounder | |
| Audio Indicators & Alerts Piezo Buzzer 9x9mm 4KHz 1.9mm Thickness | |
| Audio Indicators & Alerts Sounder 22mm 2KHz External Drive | |
| Speakers & Transducers .3W 850-20KHz 8 OHM | |
| Speakers & Transducers .8W 800Hz 8 OHM | |
| Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker | |
| Speakers & Transducers 10 cm (4") fullrange speaker, 4 Ohm | |
| Speakers & Transducers 10 cm (4") fullrange speaker, 8 Ohm | |
| Speakers & Transducers 10 VP-P 7 MA | |
| Speakers & Transducers 12V 1uF 15% PiezoListen | |
| Speakers & Transducers 12V 3.5uF 15% PiezoListen | |
| Speakers & Transducers 12V 4.8uF 15% PiezoListen | |
| Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker | |
| Speakers & Transducers 15x11x3, 6 Ohm SPRING CONTACTS | |
| Speakers & Transducers 15x11x3, 8 Ohm SOLDER PADS | |
| Speakers & Transducers 15x11x3, 8 Ohm SPRING CONTACTS | |
| Speakers & Transducers 15x8x2.5, 6.5 Ohm SPRING CONTACTS | |
| Speakers & Transducers 16x9x3, 7 Ohm SPRING CONTACTS | |
| Speakers & Transducers 17x12x2.5, 8 Ohm SOLDER PADS | |
| Speakers & Transducers 18x13x2.5, 8 Ohm SOLDER PADS | |
| Speakers & Transducers 2-5V 1500Hz 80dB | |
| Speakers & Transducers 2400Hz 80dBA 1.5Vpp | |
| Speakers & Transducers 24V 8.2uF 15% PiezoListen | |
| Speakers & Transducers 3.6VP-P 60MA | |
| Speakers & Transducers 3VP-P 100MA GOLD PLATED LEADS | |
| Speakers & Transducers 4cm (1,6_) fullrange speaker, 620Hz | |
| Speakers & Transducers 4x6 8 Ohms 158*56mm | |
| Speakers & Transducers 4x9 cm (1.6" x 3.5") fullrange spkr 220Hz | |
| Speakers & Transducers 5VDC XDUCER 2700HZ 85dBA | |
| Speakers & Transducers 5VDC XDUCER 2700HZ 87 dBA | |
| Speakers & Transducers 5VDC XDUCER 2700Hz | |
| Speakers & Transducers 5VP-P 80MA | |
| Speakers & Transducers 6 8 Ohms 160*64mm | |
| Speakers & Transducers 64 Ohms 160*64mm | |
| Speakers & Transducers 7 cm (2.5") flush mounted speaker | |
| Speakers & Transducers 7 cm (2.5") flush- mounted speaker | |
| Speakers & Transducers 7 cm (2.5") flush-mounted speaker, 550 Hz, 10-20W, 4 Ohm, 400 5000 Hz | |
| Speakers & Transducers 70 dBA 5Vpp 4000Hz | |
| Speakers & Transducers 7x13 cm (2.8" x 5")full-range Driver, 10-15W, 100-20000 Hz, 4 Ohm, 180Hz | |
| Speakers & Transducers 8 cm (3.3") full-range high efficiency speaker, 10-20W, 140-19000 Hz, black | |
| Speakers & Transducers 8.5cm(3.4") fullrang spkr, 10-15W, 120Hz | |
| Speakers & Transducers 8.5cm(3.4") fullrang spkr, plastic cone | |
| Speakers & Transducers 80 dBA 5Vpp 4100Hz | |
| Speakers & Transducers 85dB 2700Hz 3.6VP-P | |
| Speakers & Transducers 85dBA 5Vpp 2400HZ | |
| Speakers & Transducers 87dBA 2300Hz 5Vp-p | |
| Speakers & Transducers 87dBA 3.6Vpp 2100Hz | |
| Speakers & Transducers 88dB 85mA 3volts 2670Hz | |
| Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz | |
| Speakers & Transducers 8cm (3.3") fullrange speaker, 550Hz | |
| Speakers & Transducers Balanced Armature Receiver, enhanced | |
| Speakers & Transducers Balanced Armature Receiver, open vent | |
| Speakers & Transducers Balanced Armature Receiver, warm bass | |
| Speakers & Transducers Balanced Armature Receiver,level sound | |
| Speakers & Transducers Balanced Armature Receiver | |
| Speakers & Transducers Balanced Armature Speaker | |
| Speakers & Transducers Compound Subwoofer, two W 130 S - 8 Ohm Woofers, MDF Cabinet, 100-160W, 16 Ohm | |
| Speakers & Transducers Dynamic Micro Speaker, Flush Mount | |
| Speakers & Transducers Dynamic Micro Speaker | |
| Speakers & Transducers Dynamic Micro Spkr | |
| Speakers & Transducers Dynamic Speaker 850-10,000Hz, 8OHM | |
| Speakers & Transducers Dynamic Speaker | |
| Speakers & Transducers Dynamic Surface Mount Micro Speaker | |
| Speakers & Transducers ELECTRO MECH SMD TRANSDUCER | |
| Speakers & Transducers EM 3.6Vp 2700Hz 87dB Side Fire | |
| Speakers & Transducers EM 3.6Vp 2730Hz 80dB Side Fire | |
| Speakers & Transducers EM 3.6Vp 3100Hz 89dB Side Fire | |
| Speakers & Transducers EM 70dB 4000Hz 3 v6k Side Fire | |
| Speakers & Transducers EM 70dB 4000Hz 3 v6k Top Fire | |
| Speakers & Transducers EM 74dBA 4KHz 3Vpp | |
| Speakers & Transducers EM 85dB 2700H 3.6Vpp | |
| Speakers & Transducers EM 87DB 2700H 3.6Vpp | |
| Speakers & Transducers EM 87dB 3.6V | |
| Speakers & Transducers EM 90dB 2700Hz 3Vpp | |
| Speakers & Transducers full-range driver 6.5 cm (2.5"), 220Hz | |
| Speakers & Transducers Generic HiFit RIC | |
| Speakers & Transducers Generic RIC no connector | |
| Speakers & Transducers High Temp Dynamic Micro Speaker | |
| Speakers & Transducers High Temp Dynamic Speaker | |
| Speakers & Transducers IEC MTD SPEAKER 8OHM 100DB 325FREQ FLANGE | |
| Speakers & Transducers IEC MTD SPEAKER 8OHM 100DB 325FREQ PC | |
| Speakers & Transducers IEC SPKR ALARM 95DB ARTIF PERFUSION | |
| Speakers & Transducers IEC SPKR ALARM 95DB CARDIAC | |
| Speakers & Transducers IEC SPKR ALARM 95DB CONT PC | |
| Speakers & Transducers IEC SPKR ALARM 95DB CONT | |
| Speakers & Transducers IEC SPKR ALARM 95DB DRUG/FLUID | |
| Speakers & Transducers IEC SPKR ALARM 95DB EQPMT/SUPPLY | |
| Speakers & Transducers IEC SPKR ALARM 95DB GENERAL | |
| Speakers & Transducers IEC SPKR ALARM 95DB OXYGEN | |
| Speakers & Transducers IEC SPKR ALARM 95DB TEMP/ENERGY | |
| Speakers & Transducers IEC SPKR ALARM 95DB VENTILATION | |
| Speakers & Transducers IEC60601-1-8, SPKR 8 OHM, .25W, PANEL | |
| Speakers & Transducers Intech Joint MKT RIC products | |
| Speakers & Transducers Loudspeaker terminal foam sealing, 2-pole | |
| Speakers & Transducers Magnetic shield 13cm (5") HiFi driver | |
| Speakers & Transducers Magnetic shield 25mm (1") fabric dome dvr | |
| Speakers & Transducers Magnetic shield 8 cm (3.3")fullrange drvr | |
| Speakers & Transducers magnetic shield full-range speaker | |
| Speakers & Transducers Magnetic shield, 4x7cm fullrange drvr | |
| Speakers & Transducers Magnetic shield, 5x9cm fullrange drvr | |
| Speakers & Transducers Magnetic, 5x9cm fullrange driver | |
| Speakers & Transducers Magnetically shielded 13 mm (0.5") polycarbonate dome driver, 60-100W, 1500 22000 Hz, 8 Ohm, 2000Hz | |
| Speakers & Transducers MOUNTED SPKR, 8 OHM .15W, FLANGE MNT | |
| Speakers & Transducers MOUNTED SPKR, 8 OHM .15W, PC PINS | |
| Speakers & Transducers MOUNTED SPKR, 8 OHM .2W, PC PINS | |
| Speakers & Transducers MTD SPEAKER 1250HZ 95DB 8 OHMS | |
| Speakers & Transducers MTD SPEAKER 1500HZ 87DB 8 OHMS | |
| Speakers & Transducers MTD SPEAKER 1500HZ 88DB 8 OHMS | |
| Speakers & Transducers MTD SPEAKER 1700HZ 88DB 8OHMS | |
| Speakers & Transducers PiezoHaptL piezo haptic actuator 30X15x0.30 | |
| Speakers & Transducers PiezoHaptL piezo haptic actuator 80X60x0.35 | |
| Speakers & Transducers Projection loud speaker, 160-15000Hz | |
| Speakers & Transducers Projection loudspeaker, cylindrical plastic housing (ABS), adjustable fixing bracket, 160 15000 Hz | |
| Speakers & Transducers RECEIVER | |
| Speakers & Transducers Replacement Speaker Unit | |
| Speakers & Transducers round, balanced armature receiver | |
| Speakers & Transducers SM TRANSDUCER 3.6 VP-P 90 MA | |
| Speakers & Transducers SMD TRANDUCER 12VP-P 40MA | |
| Speakers & Transducers SMD TRANSDUCER 1.5VP-P 30MA | |
| Speakers & Transducers SMD TRANSDUCER 1.5VP-P 80MA | |
| Speakers & Transducers SMD TRANSDUCER 22MM DIA 80DB | |
| Speakers & Transducers SMD TRANSDUCER 3.6 VP-P 90MA | |
| Speakers & Transducers SMD TRANSDUCER 3.6VP-P 70MA | |
| Speakers & Transducers SMD TRANSDUCER 3.6VP-P 90MA | |
| Speakers & Transducers SMD TRANSDUCER 3VP-P 100MA | |
| Speakers & Transducers SMD TRANSDUCER 3VP-P 80MA | |
| Speakers & Transducers SMD TRANSDUCER 3VP-P 90MA | |
| Speakers & Transducers SMD TRANSDUCER 5VP-P 40MA | |
| Speakers & Transducers SMD TRANSDUCER 5VP-P 60MA | |
| Speakers & Transducers SMD TRANSDUCER 5VP-P 70MA | |
| Speakers & Transducers SMD TRANSDUCER 8UM 3.6 VP-P | |
| Speakers & Transducers SMD TRANSDUCER 9MM 3 VP-P | |
| Speakers & Transducers SPEAKER 1000HZ 90DB 12X3 METAL STK | |
| Speakers & Transducers SPEAKER 1200HZ 86DB 10X2.9 METAL STK | |
| Speakers & Transducers SPEAKER 350HZ 92DB 50X8.5 PLASTIC | |
| Speakers & Transducers SPEAKER 390HZ 97DB 40X28.5X11.5 PL | |
| Speakers & Transducers SPEAKER 420HZ 107DB 77X77X24 METAL STK | |
| Speakers & Transducers SPEAKER 430HZ 88DB 29.7X5.8PLASTIC STK | |
| Speakers & Transducers SPEAKER 460HZ 88DB 29.7X5.8 METAL STK | |
| Speakers & Transducers SPEAKER 480HZ 92DB 37X22 PLASTIC | |
| Speakers & Transducers SPEAKER 500HZ 101DB 50X18.7 METAL STK | |
| Speakers & Transducers SPEAKER 500HZ 109DB 87X87X34.2METAL STK | |
| Speakers & Transducers SPEAKER 500HZ 110DB 66X23 METAL STK | |
| Speakers & Transducers SPEAKER 500HZ 94DB 40X6.3 METAL STK | |
| Speakers & Transducers SPEAKER 520HZ 92DB 26X4.1 METAL STK | |
| Speakers & Transducers SPEAKER 560HZ 102DB 40X5 METAL | |
| Speakers & Transducers SPEAKER 560HZ 92DB 20.2X3.1 METAL STK | |
| Speakers & Transducers SPEAKER 570HZ 104DB 36X4.8 METAL STK | |
| Speakers & Transducers SPEAKER 600HZ 82DB 16X2.55 METAL STK | |
| Speakers & Transducers SPEAKER 600HZ 90DB 23X4.1 METAL STK | |
| Speakers & Transducers SPEAKER 600HZ 95DB 28X4.6 METAL STK | |
| Speakers & Transducers SPEAKER 600HZ 99DB 44.5X9.5 METAL | |
| Speakers & Transducers SPEAKER 670HZ 85DB 35X20X7 PLASTIC STK | |
| Speakers & Transducers SPEAKER 750HZ 87DB 10X3.5 METAL STK | |
| Speakers & Transducers SPEAKER 8 OHM .25W 13MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 18MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 20MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 20MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER 8 OHM .25W 23MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER 8 OHM .25W 27MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER 8 OHM .25W 28MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 29MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER 8 OHM .25W 36MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 40MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 40MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER 8 OHM .25W 45MM MYLAR METAL | |
| Speakers & Transducers SPEAKER 8 OHM .25W 50MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER 8 OHM .5W 56MM MYLAR PLASTIC | |
| Speakers & Transducers SPEAKER HORN 25W ALUMINUM, 264X235 | |
| Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 74X104X114 | |
| Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 88X105MM | |
| Speakers & Transducers SPEAKER HORN, 15W ALUMINUM, 156X132 | |
| Speakers & Transducers SPEAKER HORN, 30W PLASTIC, 120X200X235 | |
| Speakers & Transducers SPEAKER | |
| Speakers & Transducers Subwoofer 10 4 OhmS 224*116mm | |
| Speakers & Transducers SURFACE MOUNT SPEAKER .8W 8 OHM | |
| Speakers & Transducers SURFACE MOUNT TRANSDUCER 12VP-P 3MA | |
| Speakers & Transducers SURFACE MOUNT TRANSDUCER 3.6 VP-P | |
| Speakers & Transducers SURFACE MOUNT TRANSDUCER 5VP-P | |
| Speakers & Transducers SURFACE MOUNT TRANSDUCR 12VP-P40MA | |
| Speakers & Transducers SURFACE MOUNT TRANSDUCR 5VP-P 70MA | |
| Speakers & Transducers SURFACE MOUNT TRANSDUCR 5VP-P 80MA | |
| Speakers & Transducers TRANSDUCER 3.6 VP-P | |
| Speakers & Transducers TRANSDUCER 3.6VP-P | |
| Speakers & Transducers TRANSDUCER 5 VP-P | |
| Speakers & Transducers Twin radiating loudspeaker, cylindrical plastic housing (ABS), 150 6000 Hz, IP65 | |
| Speakers & Transducers Two-part cones, omnidirectional FONTANA, FONTANELLA SAT proposals | |
| Speakers & Transducers Vert Mnt Piezo Buzzr 2kHz@3V, 75dBA@10cm | |
| Speakers & Transducers Waterproof Spkr 4Ohm Round, Flush, 1-1.2W | |
| Speakers & Transducers Waterproof Spkr 4Ohm Round, Flush, 1-1.5W | |
| Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flange, 1-1.5W | |
| Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flush 0.8-1.2W | |
| Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flush, 0.5-1W | |
| Speakers & Transducers Waterproof Spkr 8Ohm Round, Flush, 1.5-2W | |
| Speakers & Transducers Waterproof Spkr 8Ohm Round, Flush, Spring | |
| Speakers & Transducers XDUCR, 1-4VPP 2KHZ, 14X5MM | |
| Speakers & Transducers XDUCR, 1.25-2.5VPP 2048HZ, SEALED | |
| Speakers & Transducers XDUCR, 10-14VPP 2048HZ, SEALED | |
| Speakers & Transducers XDUCR, 4-7VPP 2048HZ, SEALED | |
| Speakers & Transducers |
| << Prev | Next >> |