Knowles Speakers & Transducers EF-21763-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-21763-000
Speakers & Transducers EF-21763-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-21763-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - 105PF04-1 - MISCO
Specs
Nominal Power 20 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details