CUI Inc. Speakers & Transducers CMS-40558N-L152

Description
Speakers & Transducers 0.5W 8ohms 500Hz 40mm round w/wire
Datasheet
Description
Speakers & Transducers 0.5W 8ohms 500Hz 40mm round w/wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-40558N-L152
Speakers & Transducers CMS-40558N-L152
Speakers & Transducers 0.5W 8ohms 500Hz 40mm round w/wire

Speakers & Transducers 0.5W 8ohms 500Hz 40mm round w/wire

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-40558N-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
Speakers - 2603-CS38-02P50-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details