CUI Inc. Speakers & Transducers CMS-160916-30-3

Description
Speakers & Transducers 0.8W 6Ohm 600Hz 16x9.1 SpringContact
Datasheet
Description
Speakers & Transducers 0.8W 6Ohm 600Hz 16x9.1 SpringContact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-160916-30-3
Speakers & Transducers CMS-160916-30-3
Speakers & Transducers 0.8W 6Ohm 600Hz 16x9.1 SpringContact

Speakers & Transducers 0.8W 6Ohm 600Hz 16x9.1 SpringContact

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-160916-30-3
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details