CUI Inc. Speakers & Transducers CEP-1106

Description
Speakers & Transducers buzzer, 22.8 mm round, 13.5 mm deep, P, 2.4 kHz, 30 V, through hole, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 22.8 mm round, 13.5 mm deep, P, 2.4 kHz, 30 V, through hole, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CEP-1106
Speakers & Transducers CEP-1106
Speakers & Transducers buzzer, 22.8 mm round, 13.5 mm deep, P, 2.4 kHz, 30 V, through hole, no driving circuit

Speakers & Transducers buzzer, 22.8 mm round, 13.5 mm deep, P, 2.4 kHz, 30 V, through hole, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CEP-1106
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
NE Subwoofer, 10
Specs
Nominal Power 220 watts
Sensitivity 85.1 dB
Resonance Frequency 23 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Classic Grille - M10W5-CG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details