CUI Inc. Speakers & Transducers CDS-25148-L100

Description
Speakers & Transducers 1.5W 8Ohm 850Hz Clth 24x14mm Wire Leads
Datasheet
Description
Speakers & Transducers 1.5W 8Ohm 850Hz Clth 24x14mm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-25148-L100
Speakers & Transducers CDS-25148-L100
Speakers & Transducers 1.5W 8Ohm 850Hz Clth 24x14mm Wire Leads

Speakers & Transducers 1.5W 8Ohm 850Hz Clth 24x14mm Wire Leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-25148-L100
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 844 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details