Knowles Precision Devices Speakers EF-26708-017

Description
175 Ohms Receiver Speaker 200Hz ~ 3.35kHz Top Rectangular
Request a Quote Datasheet
Description
175 Ohms Receiver Speaker 200Hz ~ 3.35kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - EF-26708-017-ND - DigiKey
Thief River Falls, MN, United States
175 Ohms Receiver Speaker 200Hz ~ 3.35kHz Top Rectangular

175 Ohms Receiver Speaker 200Hz ~ 3.35kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26708-017
Speakers & Transducers EF-26708-017
Speakers & Transducers 7.87 X 5.59 X 4.01MM 124 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 124 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number EF-26708-017-ND EF-26708-017
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Speakers - 2603-CAC43-01F64-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 640 Hz
View Details