CUI Inc. Speakers & Transducers CMS0401KL-3X

Description
Speakers & Transducers speaker, 40.1 mm square, 14.5 mm deep, mylar, Nd-Fe-B, 5 W, 8 , 390 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 40.1 mm square, 14.5 mm deep, mylar, Nd-Fe-B, 5 W, 8 , 390 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS0401KL-3X
Speakers & Transducers CMS0401KL-3X
Speakers & Transducers speaker, 40.1 mm square, 14.5 mm deep, mylar, Nd-Fe-B, 5 W, 8 , 390 Hz, solder eyelets

Speakers & Transducers speaker, 40.1 mm square, 14.5 mm deep, mylar, Nd-Fe-B, 5 W, 8 , 390 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS0401KL-3X
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details