CUI Inc. Speakers & Transducers CPE-503

Description
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 12 V, through hole, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 12 V, through hole, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPE-503
Speakers & Transducers CPE-503
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 12 V, through hole, no driving circuit

Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 12 V, through hole, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPE-503
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 522 ohms
Sensitivity 97 dB
Size 0.20 inch (5 mm)
View Details