CUI Inc. Speakers & Transducers CLS0501M-L152

Description
Speakers & Transducers speaker, 50mmround, 9mmdeep, mylar, Nd-Fe-B, 200mW, 8 , 550Hz, 152mmwireleads
Datasheet
Description
Speakers & Transducers speaker, 50mmround, 9mmdeep, mylar, Nd-Fe-B, 200mW, 8 , 550Hz, 152mmwireleads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0501M-L152
Speakers & Transducers CLS0501M-L152
Speakers & Transducers speaker, 50mmround, 9mmdeep, mylar, Nd-Fe-B, 200mW, 8 , 550Hz, 152mmwireleads

Speakers & Transducers speaker, 50mmround, 9mmdeep, mylar, Nd-Fe-B, 200mW, 8 , 550Hz, 152mmwireleads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0501M-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Home Audio, In-Wall Speaker - HSi 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details