CUI Inc. Speakers & Transducers CPT-1368-80WT

Description
Speakers & Transducers buzzer, 13.8 mm, 6.8 mm deep, P, 10 V, 80 dB, Through Hole, washable, Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 13.8 mm, 6.8 mm deep, P, 10 V, 80 dB, Through Hole, washable, Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPT-1368-80WT
Speakers & Transducers CPT-1368-80WT
Speakers & Transducers buzzer, 13.8 mm, 6.8 mm deep, P, 10 V, 80 dB, Through Hole, washable, Audio Transducer

Speakers & Transducers buzzer, 13.8 mm, 6.8 mm deep, P, 10 V, 80 dB, Through Hole, washable, Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPT-1368-80WT
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details