Knowles Speakers & Transducers EF-26348-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 118 SENS, 2S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 118 SENS, 2S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-26348-000
Speakers & Transducers EF-26348-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 118 SENS, 2S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 118 SENS, 2S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-26348-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 265 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details