CUI Inc. Speakers & Transducers CPE-502

Description
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 30 V, through hole, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 30 V, through hole, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CPE-502
Speakers & Transducers CPE-502
Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 30 V, through hole, no driving circuit

Speakers & Transducers buzzer, 24 x 10 mm, 25 mm deep, P, 30 V, through hole, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CPE-502
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details