CUI Inc. Speakers & Transducers CMS-15118E-SP

Description
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 550Hz
Datasheet
Description
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 550Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15118E-SP
Speakers & Transducers CMS-15118E-SP
Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 550Hz

Speakers & Transducers 15x11mm rectangle 0.8W 8ohm 550Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15118E-SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CS50-05D32-19-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 355 Hz
View Details