Knowles Precision Devices Speakers & Transducers EF-21942-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-21942-000
Speakers & Transducers EF-21942-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 125 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-21942-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details