Visaton Speakers & Transducers DK 133 - 100 V

Description
Speakers & Transducers Horn speaker, waterproofed design & 100 V transformer, IP67
Datasheet
Description
Speakers & Transducers Horn speaker, waterproofed design & 100 V transformer, IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 133 - 100 V
Speakers & Transducers DK 133 - 100 V
Speakers & Transducers Horn speaker, waterproofed design & 100 V transformer, IP67

Speakers & Transducers Horn speaker, waterproofed design & 100 V transformer, IP67

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 133 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
Square Speakers - 4060CE - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details