CUI Inc. Speakers & Transducers CMT-2512-585T

Description
Speakers & Transducers buzzer, 25 mm, 12.5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 25 mm, 12.5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMT-2512-585T
Speakers & Transducers CMT-2512-585T
Speakers & Transducers buzzer, 25 mm, 12.5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer

Speakers & Transducers buzzer, 25 mm, 12.5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMT-2512-585T
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
 - PROGRAMME 60T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Frequency Response 35 to 20000 Hz
View Details