CUI Inc. Speakers & Transducers CMS-28528N-L152

Description
Speakers & Transducers 2W 8ohms 750Hz 28mm round w/wire
Datasheet
Description
Speakers & Transducers 2W 8ohms 750Hz 28mm round w/wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-28528N-L152
Speakers & Transducers CMS-28528N-L152
Speakers & Transducers 2W 8ohms 750Hz 28mm round w/wire

Speakers & Transducers 2W 8ohms 750Hz 28mm round w/wire

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-28528N-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93.5 dB
Size 0.20 inch (5 mm)
View Details