CUI Inc. Speakers & Transducers CMS-151135-078S

Description
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm SpringContct
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm SpringContct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-078S
Speakers & Transducers CMS-151135-078S
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm SpringContct

Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm SpringContct

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-078S
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
ES Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 50000 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details