Visaton Speakers & Transducers BS 130 - 4 Ohm

Description
Speakers & Transducers Structure-borne sound converter, 50-100W, 4 Ohm, 25 Hz
Datasheet
Description
Speakers & Transducers Structure-borne sound converter, 50-100W, 4 Ohm, 25 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BS 130 - 4 Ohm
Speakers & Transducers BS 130 - 4 Ohm
Speakers & Transducers Structure-borne sound converter, 50-100W, 4 Ohm, 25 Hz

Speakers & Transducers Structure-borne sound converter, 50-100W, 4 Ohm, 25 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BS 130 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details