CUI Inc. Speakers & Transducers CMS-151135-076S

Description
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm SpringContct
Datasheet
Description
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm SpringContct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-076S
Speakers & Transducers CMS-151135-076S
Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm SpringContct

Speakers & Transducers 0.7W 6ohm 600Hz 15x11mm SpringContct

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-076S
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
Speakers - 2603-CS13-00W130-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
View Details