Knowles Speakers ED-31305-163

Description
91.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Side Rectangular
Request a Quote Datasheet
Description
91.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - ED-31305-163-ND - DigiKey
Thief River Falls, MN, United States
91.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Side Rectangular

91.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 7.6kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-31305-163
Speakers & Transducers ED-31305-163
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number ED-31305-163-ND ED-31305-163
Product Name Speakers Speakers & Transducers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PLS-65F25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 112 Hz
View Details