Knowles Speakers CI-22955-143

Description
47 Ohms Receiver, Balanced Armature Speaker 25Hz ~ 5.5kHz Rectangular
Request a Quote Datasheet
Description
47 Ohms Receiver, Balanced Armature Speaker 25Hz ~ 5.5kHz Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-22955-143-ND - DigiKey
Thief River Falls, MN, United States
47 Ohms Receiver, Balanced Armature Speaker 25Hz ~ 5.5kHz Rectangular

47 Ohms Receiver, Balanced Armature Speaker 25Hz ~ 5.5kHz Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-22955-143
Speakers & Transducers CI-22955-143
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-22955-143-ND CI-22955-143
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details