CUI Inc. Speakers & Transducers CLS0231-L152

Description
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, 152 mm wire leads
Datasheet
Description
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, 152 mm wire leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0231-L152
Speakers & Transducers CLS0231-L152
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, 152 mm wire leads

Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, 152 mm wire leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0231-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details