CUI Inc. Speakers & Transducers CMS-15113-078S

Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-15113-078S
Speakers & Transducers CMS-15113-078S
Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct

Speakers & Transducers 0.7W 8ohm 700Hz 15x11mm SpringContct

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-15113-078S
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Car Audio, Subwoofer - G110PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 to 400 watts
Impedance 4 ohms
Frequency Response 36 Hz
View Details
Speakers - PSR3520F08S7K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 2 watts
Maximum Power 2.5 watts
View Details
3 suppliers