Knowles Precision Devices Speakers CI-30120-A42

Description
41 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz
Request a Quote Datasheet
Description
41 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-30120-A42-ND - DigiKey
Thief River Falls, MN, United States
41 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz

41 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.6kHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-30120-A42
Speakers & Transducers CI-30120-A42
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-30120-A42-ND CI-30120-A42
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Speakers - 2603-CS23-01P95-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details