CUI Inc. Speakers & Transducers CDS-40288

Description
Speakers & Transducers 6W 8Ohm 650Hz paper Soldr Eylt 40x28.5mm
Datasheet
Description
Speakers & Transducers 6W 8Ohm 650Hz paper Soldr Eylt 40x28.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDS-40288
Speakers & Transducers CDS-40288
Speakers & Transducers 6W 8Ohm 650Hz paper Soldr Eylt 40x28.5mm

Speakers & Transducers 6W 8Ohm 650Hz paper Soldr Eylt 40x28.5mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDS-40288
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Home Audio, In-Ceiling Speaker - HSi 430CV - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers