Knowles Speakers ED-27303-000

Description
Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular
Request a Quote Datasheet
Description
Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-ED-27303-000-ND - DigiKey
Thief River Falls, MN, United States
Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular

Receiver, Balanced Armature Speaker 20Hz ~ 30kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-27303-000
Speakers & Transducers ED-27303-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-ED-27303-000-ND ED-27303-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 86.8 dB
Resonance Frequency 769 Hz
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details