CUI Inc. Speakers & Transducers CMS-160925-078SP

Description
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads
Datasheet
Description
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-160925-078SP
Speakers & Transducers CMS-160925-078SP
Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads

Speakers & Transducers 0.7W 8ohm 850Hz 16x9mm Solder Pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-160925-078SP
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 16 ohms
Sensitivity 91 dB
Size 0.20 inch (5 mm)
View Details