CUI Inc. Speakers & Transducers CST-934AS

Description
Speakers & Transducers buzzer, 9 mm round, 4 mm deep, M, 2.73 kHz, 3 V, spring contact, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 9 mm round, 4 mm deep, M, 2.73 kHz, 3 V, spring contact, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CST-934AS
Speakers & Transducers CST-934AS
Speakers & Transducers buzzer, 9 mm round, 4 mm deep, M, 2.73 kHz, 3 V, spring contact, no driving circuit

Speakers & Transducers buzzer, 9 mm round, 4 mm deep, M, 2.73 kHz, 3 V, spring contact, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CST-934AS
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
Car Audio, Subwoofer - G110PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 36 Hz
View Details
Speakers - PSR-20N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
4 suppliers