CUI Inc. Speakers & Transducers CLS0361-L152

Description
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, 152 mm wire leads
Datasheet
Description
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, 152 mm wire leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0361-L152
Speakers & Transducers CLS0361-L152
Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, 152 mm wire leads

Speakers & Transducers speaker, 36 mm round, 6.2 mm deep, paper, Nd-Fe-B, 2 W, 8 , 360 Hz, 152 mm wire leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0361-L152
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1148-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.57 g (0.02 oz)
View Details
2 suppliers