Visaton Speakers & Transducers DL 18/1 - 100 V (RAL 9016)

Description
Speakers & Transducers 17 cm (6.5") ceiling speaker, corrosion free grille, full-range driver, quick snap-in mounting, push terminal block, 100V, 70 20000 Hz, 100Hz
Datasheet
Description
Speakers & Transducers 17 cm (6.5") ceiling speaker, corrosion free grille, full-range driver, quick snap-in mounting, push terminal block, 100V, 70 20000 Hz, 100Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DL 18/1 - 100 V (RAL 9016)
Speakers & Transducers DL 18/1 - 100 V (RAL 9016)
Speakers & Transducers 17 cm (6.5") ceiling speaker, corrosion free grille, full-range driver, quick snap-in mounting, push terminal block, 100V, 70 20000 Hz, 100Hz

Speakers & Transducers 17 cm (6.5") ceiling speaker, corrosion free grille, full-range driver, quick snap-in mounting, push terminal block, 100V, 70 20000 Hz, 100Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DL 18/1 - 100 V (RAL 9016)
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Loudspeaker - R1-EN - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 1.00 inch (25 mm)
Application Loudspeaker
View Details