CUI Inc. Speakers & Transducers CMT-9605-85T

Description
Speakers & Transducers buzzer, 9.6 mm, 5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 9.6 mm, 5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMT-9605-85T
Speakers & Transducers CMT-9605-85T
Speakers & Transducers buzzer, 9.6 mm, 5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer

Speakers & Transducers buzzer, 9.6 mm, 5 mm deep, M, 5 V, 85 dB, Through Hole, Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMT-9605-85T
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details