CUI Inc. SPEAKER, 18 X 13 MM, 2.5 MM DEEP CMS-181325-078S

Description
SPEAKER, 18 X 13 MM, 2.5 MM DEEP
Datasheet
Description
SPEAKER, 18 X 13 MM, 2.5 MM DEEP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPEAKER, 18 X 13 MM, 2.5 MM DEEP - 207-CMS-181325-078S - Utmel Electronic Limited
Hong Kong, China
SPEAKER, 18 X 13 MM, 2.5 MM DEEP
207-CMS-181325-078S
SPEAKER, 18 X 13 MM, 2.5 MM DEEP 207-CMS-181325-078S
SPEAKER, 18 X 13 MM, 2.5 MM DEEP

SPEAKER, 18 X 13 MM, 2.5 MM DEEP

Supplier's Site
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-181325-078S
Speakers & Transducers CMS-181325-078S
Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm SpringContct

Speakers & Transducers 0.7W 8ohm 1100Hz 18x13mm SpringContct

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 207-CMS-181325-078S CMS-181325-078S
Product Name SPEAKER, 18 X 13 MM, 2.5 MM DEEP Speakers & Transducers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 215 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details