CUI Inc. Speakers & Transducers CMS-151135-076SP-67

Description
Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz SolderPad
Datasheet
Description
Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz SolderPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-076SP-67
Speakers & Transducers CMS-151135-076SP-67
Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz SolderPad

Speakers & Transducers 15x11x3.5mm .7W IP67 6ohm 600Hz SolderPad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-151135-076SP-67
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 100 dB
Size 0.50 inch (13 mm)
View Details