CUI Inc. Speakers & Transducers CMT-1614-85T

Description
Speakers & Transducers buzzer, 16 mm, 14 mm deep, M, 12 V, 85 dB, Through Hole, Audio Transducer
Datasheet
Description
Speakers & Transducers buzzer, 16 mm, 14 mm deep, M, 12 V, 85 dB, Through Hole, Audio Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMT-1614-85T
Speakers & Transducers CMT-1614-85T
Speakers & Transducers buzzer, 16 mm, 14 mm deep, M, 12 V, 85 dB, Through Hole, Audio Transducer

Speakers & Transducers buzzer, 16 mm, 14 mm deep, M, 12 V, 85 dB, Through Hole, Audio Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMT-1614-85T
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
Speakers - PMT-30N18AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 243 Hz
View Details