CUI Inc. Speakers & Transducers CLS0501M

Description
Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads
Datasheet
Description
Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0501M
Speakers & Transducers CLS0501M
Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads

Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CLS0501M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 260 6-1/2
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers