Visaton Speakers & Transducers DK 133 - 8 Ohm

Description
Speakers & Transducers Horn speaker, waterproof, 8 Ohm, 10-15W, 570-4400 Hz
Datasheet
Description
Speakers & Transducers Horn speaker, waterproof, 8 Ohm, 10-15W, 570-4400 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
DK 133 - 8 Ohm
Speakers & Transducers DK 133 - 8 Ohm
Speakers & Transducers Horn speaker, waterproof, 8 Ohm, 10-15W, 570-4400 Hz

Speakers & Transducers Horn speaker, waterproof, 8 Ohm, 10-15W, 570-4400 Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number DK 133 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Home Audio, In-Ceiling Speaker - CS 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - PSR20N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers