Knowles Speakers & Transducers EF-27715-000

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 11S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 11S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EF-27715-000
Speakers & Transducers EF-27715-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 11S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 11S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EF-27715-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Speakers - GBS-115N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 81 Hz
View Details