CUI Inc. Speakers & Transducers CMS-25148N

Description
Speakers & Transducers 1W 8ohms 1050Hz 25x14mm rectangle
Datasheet
Description
Speakers & Transducers 1W 8ohms 1050Hz 25x14mm rectangle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-25148N
Speakers & Transducers CMS-25148N
Speakers & Transducers 1W 8ohms 1050Hz 25x14mm rectangle

Speakers & Transducers 1W 8ohms 1050Hz 25x14mm rectangle

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CMS-25148N
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details
Speakers - PSR30F64SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers