CUI Inc. Speakers & Transducers CDM-13008

Description
Speakers & Transducers speaker, 13 mm round, 2.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 1.1 kHz, solder pads
Datasheet
Description
Speakers & Transducers speaker, 13 mm round, 2.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 1.1 kHz, solder pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CDM-13008
Speakers & Transducers CDM-13008
Speakers & Transducers speaker, 13 mm round, 2.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 1.1 kHz, solder pads

Speakers & Transducers speaker, 13 mm round, 2.9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 , 1.1 kHz, solder pads

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CDM-13008
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453P - RS Components, Ltd.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details