CUI Inc. Speakers & Transducers CST-911RP-A

Description
Speakers & Transducers buzzer, 9 mm round, 4.5 mm deep, M, 2.73 kHz, 1.5 V, through hole, no driving circuit
Datasheet
Description
Speakers & Transducers buzzer, 9 mm round, 4.5 mm deep, M, 2.73 kHz, 1.5 V, through hole, no driving circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CST-911RP-A
Speakers & Transducers CST-911RP-A
Speakers & Transducers buzzer, 9 mm round, 4.5 mm deep, M, 2.73 kHz, 1.5 V, through hole, no driving circuit

Speakers & Transducers buzzer, 9 mm round, 4.5 mm deep, M, 2.73 kHz, 1.5 V, through hole, no driving circuit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number CST-911RP-A
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
BC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 96.2 dB
Resonance Frequency 1390 Hz
View Details
2 suppliers
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details