Knowles Speakers ED-23814-000

Description
85 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Side Rectangular
Request a Quote Datasheet
Description
85 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - ED-23814-000-ND - DigiKey
Thief River Falls, MN, United States
85 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Side Rectangular

85 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-23814-000
Speakers & Transducers ED-23814-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number ED-23814-000-ND ED-23814-000
Product Name Speakers Speakers & Transducers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.2 dB
Resonance Frequency 1130 Hz
View Details
2 suppliers
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details